Rotary Encoders Suppliers in Eden Prairie, Minnesota

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic. (more)
Nidec Control Techniques
Address: 7078 Shady Oak Road, Eden Prairie, MN 55344 USA
Business Type: Manufacturer
Description:   Worldwide HQ Control Techniques Limited The Gro Newtown, UK, SY16 3BE +44 (0)1686 612300 Americas HQ Control Techniques Americas, LLC 7078 Shady Oak Road Eden Prairie, MN 55344 USA +1 800 893 2321   A... (more)

Products