Compression Springs Suppliers in Montreal, Canada

Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage devices available. Traditionally, they are wound and uniform in pitch and diameter, but these traits vary considerably today.

(more)
Lafco
Address: 6774 Jarry Est, Montreal, Quebec H1P 1W3 Canada
Business Type: Distributor
Description: Lafco Tooling's primary mission remains to be Canada's most reliable source for Jig & Fixture Tooling Components. They are dedicated to stocking, with a 30% inventory growth each year for the last several years, which has earned them the reputation of a "Stocking Source"! Over and above... (more)

Products