Compression Springs Suppliers in Oregon City, Oregon

Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage devices available. Traditionally, they are wound and uniform in pitch and diameter, but these traits vary considerably today.

(more)
Anderson Quality Spring Manufacturing, Inc.
Address: 1810 Red Soils Court Suite A, Oregon City, OR 97045 United States
Business Type: Manufacturer, Service
Description: Anderson Quality Spring is capable of manufacturing a diverse range of formed metal products. They can work with all types of sizes and materials, wire sizes from 0.004" to in excess of 1.00" material. Their material types include carbon steel and stainless spring wires and a variety of... (more)

Products