Linear Actuators Suppliers in Hampton, New Hampshire

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. (more)
Mikrolar, Inc.
Address: 7 Scott Road, Suite 5, Hampton, NH 03842 USA
Business Type: Manufacturer
Description: Mikrolar is a company dedicated to the design, manufacture and application of Parallel Link Mechanisms. These 6 Degree of Freedom robotic devices are also known as Hexapods or Stewart Platforms. Hexapods offer high load capacity and range of movement while maintaining a high degree of precision and... (more)

Products