Gear Pumps Suppliers in Esenyurt - Istanbul, Turkey

Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications. (more)
Diapump Pompa ve Makina Sanayi Ticaret Ltd.
Address: Selahaddin Eyyubi Mah. 1623 (1627) Sk. No:1 K:1, Esenyurt - ISTANBUL, Turkey
Business Type: Manufacturer

Products