Gear Pumps Suppliers in Berlin, New Jersey

Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications. (more)
Mid Atlantic Pump & Equipment Company
Address: 228 N. Rte 73, Berlin, NJ 08089 United States
Business Type: Distributor
Description: Mid Atlantic Pump & Equipment Company offers products for all services ranging from the smallest sizes up to 1,000 HP systems. We have served the industrial, commercial, and municipal industry since 1984. All equipment comes with full factory warranties. Factory trained personnel available... (more)

Products