Gear Pumps Suppliers in Irving, Texas

Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications. (more)
Flowserve Corporation
Address: 5215 N. O'Connor Blvd., Suite 2300, Irving, TX 75039 USA
Business Type: Manufacturer, Service
Description: Flowserve Flow Control is the foremost specialist valve and controls manufacturing organization in the world. Flowserve supplies contractors, OEMs, distributors and end users with a product range of unparalleled breadth to meet modern industry’s flow control needs in markets including:... (more)

Products