Ball Valves Suppliers in Elmhurst, Illinois

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. (more)
Pisco USA, Inc.
Address: 463 W. Wrightwood Ave., Elmhurst, IL 60126 United States
Business Type: Manufacturer
Description: Pisco offers a wide variety of pneumatic equipment, such as tube fittings, controllers, switching devices, vacuum devices and piping tubes. The impressive line-up of these products all feature the well-reputed originality of Nihon Pisco. In addition to standard models, a wide array of custom-made... (more)

Products

Val-Matic Valve & Manufacturing Corp.
Address: 905 Riverside Dr., Elmhurst, IL 60126-4900 United States
Business Type: Manufacturer

Products