Ball Valves Suppliers in La Fox, Illinois

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. (more)
BI-TORQ® Valve Automation
Address: 1N050 Linlar Drive PO Box 309, La Fox, IL 60147 USA
Business Type: Manufacturer
Description: BI-TORQ® Valve Automation is a single source supplier for complete automated valve packages. Our InstruPak series of pneumatically or electrically automated ball valves includes a full scope of valve types, including brass, bronze, stainless steel, carbon steel and PVC construction. In addition,... (more)

Products

View Catalog