Ball Valves Suppliers in Ashland, Nebraska

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. (more)
KZVALVE
Address: 770 County Road A, Ashland, NE 68003-1166 United States
Business Type: Manufacturer
Description: KZValve manufactures 12-volt dc and 24-volt ac/dc electric actuators and motorized valves. They have an extensive line of electric valves ranging in size from 1/4" to 6". These motorized valves are made in ball, butterfly, and stackable manifold styles; materials range from polypropylene... (more)

Products

View Catalog