Ball Valves Suppliers in Export, Pennsylvania

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. (more)
Dormont Manufacturing Company
Address: 6015 Enterprise Dr., Export, PA 15632 USA
Business Type: Manufacturer

Products

Leybold USA Inc.
Address: 6005 Enterprise Drive, Export, PA 15632 United States
Business Type: Manufacturer, Service
Description: Leybold USA, Inc. is an ISO 9001 certified manufacturer and full-line supplier of vacuum pumps, pumping systems, leak detectors, vacuum gauges and hardware for use in rough, medium & high vacuum applications. Vacuum pump technologies and services include oil sealed rotary vane and piston pumps,... (more)

Products