Ball Valves Suppliers in La Porte, Texas

Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. (more)
Automated Valve & Control
Address: 10051 Porter Road, Suite 900, La Porte, TX 77571 United States
Business Type: Distributor

Products

Fort Vale Inc.
Address: 126 N. Virginia, La Porte, TX 77571 United States
Business Type: Manufacturer

Products

Intercoastal Sales Co., Inc.
Address: 601 South 16th Street, La Porte, TX 77571 United States
Business Type: Distributor

Products