Screws Suppliers in Windfall, Indiana

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.

(more)
High Performance Alloys, Inc.
Address: 1985 E 500 N, Windfall, IN 46076 United States
Business Type: Manufacturer, Service
Description: High Performance Alloys, Inc. (HPAlloys) was formed in 1984 to provide customers requiring small quantities of alloy (less than 500 pounds) with fast, dependable delivery. We also offer our services for larger quantities (over 1000 pounds,) and will estimate for deliveries through our large network... (more)

Products