Mixing Valves
(181 companies)
Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves - Material of Construction: Exotic Metal
(28 products)
28 products match your search.
Impellers
(138 companies)
Impellers are rotating devices that force liquids, gases and vapors in a desired direction. They are widely used in pumping, blowing, and mixing applications.
Impellers - Impeller Applications: Mixing
(544 products)
544 products match your search.
Bath and Shower Fixtures
(55 companies)
...or showerhead. However, the first point of contact for users is the shower trim, which is the handle or handles used to turn the water on and off and set the temperature and flow rate. The shower trim also includes the metal ring that surrounds...
Cores and Tubes
(39 companies)
Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Water Valves
(575 companies)
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Industrial Parts Washers and Cleaning Systems
(663 companies)
...and internal lighting. Separators and filtration systems collect and remove oil, debris, metal chips, abrasive media, scale, dust, fine swarf, and other waste during the cleaning process. Gas, electric, or steam heaters are used to raise...
Mixing and Blending Controllers
(51 companies)
Mixing controllers and blending controllers govern the ratio, mixing or blending parameters of two or more ingredients in a process. They are used to control the addition of gas or air, liquids, and/or solids.
Metal Balls
(125 companies)
Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products are electrically conductive. Some steel, nickel, and cobalt balls can be magnetized. Metal balls made from certain alloys can also provide corrosion resistance and refractory resistance.