Electrical Receptacles
(374 companies)
Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Flexible Circuits
(228 companies)
...such as microelectronic connectors are reliable, compact, and durable. They also provide an extremely high cycle life. Well-designed microelectronic connectors outperform conventional connection technologies such as bent metal, wire mesh, and pin-and-socket.
Resistive Heating Elements
(22 companies)
Resistive heating elements generate heat by the phenomena of joule heating. As an electrical current passes through the element heat is generated due to the resistive nature of the elements design. Resistive heating elements are either composed of metallic alloys, ceramic materials, or ceramic metals.
Catalyst Supports and Carriers
(35 companies)
Catalyst supports and carriers consist of highly porous ceramic, silica, or mineral media with high surface areas. Catalyst media or catalyst are used in chemical synthesis, thermal oxidation, and pollution control applications.
Buffs and Buffing Wheels
(105 companies)
Buffs and buffing wheels are used to hold finishing compounds and polish parts made of metal, plastic, ceramic, glass, wood, stone, silicon, or optical materials.
Electroceramics
(285 companies)
Electroceramics are ceramic materials that have been specially formulated for specific electrical, electro-magnetic, or optical properties. They include dielectric ceramics, electrostrictive ceramics, ferrite ceramics, garnets (ferromagnets), and piezoelectric ceramics.
Mounting Compounds
(32 companies)
Mounting compounds are used to encapsulate specimens of a metal, ceramic, minerals, biomaterials or other material to allow grinding, polishing and other sample preparation for analysis using microscopes, hardness testers or spectrometers. Mounting compounds are in the form of compression mounting resins (powders, pellets or preforms) or liquid resins.
IC Pin Probes
(16 companies)
...and for other specialized applications. Wire wrap pins use a solderless wrap to achieve electrical connections. Typically, a stripped or unstripped wire is connected onto a wrap post. Straight pins terminate on both sides of the socket or receptacle...
Bricks
(118 companies)
Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications.
Impact Wrenches
(70 companies)
Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners.
Insulation Fabrication Services
(111 companies)
Insulation fabrication services convert, cut, laminate, sew, and/or assemble fiberglass, foam, mineral wool, ceramic, or other insulating materials into custom fabricated products such as thermal covers, blankets, and pipe wraps.
Backplanes
(177 companies)
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Mounting Presses and Equipment
(37 companies)
Mounting presses and equipment are used to encapsulate specimens of a metal, ceramic or other material with a mounting compound to allow grinding, polishing and other sample preparation for analysis using microscopes, hardness testers or spectrometers. Mounting pressing, vacuum impregnation and cold casting are techniques used in mounting metallographic or material samples.
Spherical Plain Bearings
(211 companies)
Spherical plain bearings accommodate wide-ranging angular misalignment with a ball-and-socket type design. They are frequently used in linkages and control rod applications.
Metal Matrix Composites
(40 companies)
Metal matrix composites (MMC) consist of a metal and one or more other materials, typically a ceramic or organic compound. They provide superior specific strengths and good strength-to-weight ratios, resist fire and moisture, and are can be used over a wide range of temperatures. MMCs also provide resistance to radiation and excellent electrical and thermal conductivity.