As power conversion systems continue to grow in scale, designers face increasing pressure to deliver higher power ratings while reducing system complexity and overall cost. This challenge is particularly evident in applications such as HVDC transmission, medium-voltage drives, offshore wind power conversion, railway power systems, and large industrial converters. One approach to meeting these demands is the use of higher-voltage power semiconductors. By increasing the voltage and current capability of individual devices, converter manufacturers can reduce the number of series-connected components required within a system. In modular multilevel converter (MMC) architectures, for example, higher-voltage devices may reduce the number of converter cells, lowering complexity while maintaining performance. Given these evolving requirements, a new 6-inch Integrated Gate-Commutated Thyristor (IGCT) platform has been developed with voltage classes up to 8.5 kV and significantly increased current capability.
In this white paper from Hitachi, discover a platform that combines proven IGCT technology with a larger active silicon area, resulting in excellent thermal robustness, high turn-off capability, and strong protection behavior under fault conditions.