Henkel Corporation - Industrial Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
Product Name | Notes |
---|---|
Emergency Repair Kit - contains rubber cords, LOCTITE 406 and tools to create customized O-rings. The LOCTITE O-Ring Kit is an emergency repair kit for making replacement O-rings on the... | |
Emergency Repair Kit - contains rubber cords, LOCTITE 406 and tools to create customized O-rings. The LOCTITE® 406 O-RING Kit is an emergency repair kit for making replacement O-rings on... | |
LOCTITE POWERGRAB HD 300 ML | |
LOCTITE SI 596 | |
LOCTITE® Pipe Repair Kit is a urethane impregnated fiberglass tape, activated by water, for reliable, temporary repairs of metal, plastic, and composite pipes. Includes LOCTITE EA 3463 epoxy stick, LOCTITE... | |
Loctite® RTV Silicone Blue replaces almost any cut gasket. Makes reliable “formed-in-place” gaskets that resist cracking, shrinking, and migrating. Coats pre-cut gaskets to increase reliability. Temperature range -65°F to 500°F... | |
Loctite® Rust Dissolver. Chemically dissolves rust from all iron and steel surfaces. Brush or spray on, then wash off rust with a cloth. Replaces sanding and scraping. Suggested Applications: Iron... | |
LOCTITE® Insulating Sealing Wrap is a non-sticky, self fusing, multipurpose wrap. It can withstand extreme conditions: -65F to 500F, tensile strength up to 700 psi and dielectric strength up to... | |
Loctite® Maintenance Tacklebox. Designed to fit in a mechanics tool chest, this kit contains ten great Loctite® brand products and a Loctite® “Do-it-Right” Users Guide. | |
LOCTITE® Quick Service Tool Kit . The original LOCTITE kit containing eight of the most common LOCTITE brand products. | |
LOCTITE® Toolbox contains fifteen of the latest and best LOCTITE brand technologies to solve the most common mechanical failures, this kit contains everything a professional needs to increase reliability at... | |
Loctite® Tune-Up Kit. Easy-to-use, two-part kit contains both Loctite Dielectric Tune-Up Grease and Loctite Anti-Seize Lubricant. Dielectric Tune-Up Grease protects spark plug boots and electrical connections from corrosion, while extending... | |
Loctite® Under Pressure Pipe Repair Kit. Kit includes vinyl/rubber tape and a urethane impregnated fiberglass tape; designed to make on-site pipe repairs in just minutes without the use of tools... | |
Products // LOCTITE UK 1405 | |
Products // LOCTITE UK 8370 B10 | |
The Loctite Manufacturing Reliability Toolbox contains 13 Loctite brand items and is used during Loctite Manufacturing Reliability Training. |