Fill out as many options as you want. Click "Run Search Filter" at any time.

Flange:

Shape:

Help with Motor Flange Adapters specifications:

Flange
   Flange       
   Your choices are...         
   NEMA       NEMA flanges have standard NEMA dimensions that fit the corresponding motor dimensions. 
   IEC (Metric)       IEC flanges have standard IEC dimensions that fit the corresponding motor dimensions. 
   SAE       SAE flanges have standard SAE dimensions that fit the corresponding motor dimensions. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Mounting
   Mounting       
   Your choices are...         
   2-Bolt Mounting       The flange has 2 bolts for mounting to the motor. 
   3-Bolt Mounting       The flange has 3 bolts for mounting to the motor. 
   4-Bolt Mounting       The flange has 4 bolts for mounting to the motor. 
   6-Bolt Mounting       The flange has 6 bolts for mounting to the motor. 
   Other Mounting       The flange has other mounting options. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Shape       
   Your choices are...         
   Round       The flange is round in shape. 
   Oval       The flange is oval in shape. 
   Rectangular       The flange is rectangular in shape. 
   Square       The flange is square in shape. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Material
   Material       
   Your choices are...         
   Aluminum       The flange is constructed out of aluminum. 
   Cast Iron       The flange is constructed out of cast iron. 
   Steel       The flange is constructed out of steel or carbon steel. 
   Stainless Steel       The flange is constructed out of stainless steel. 
   Other Material       The flange is constructed out of other/specialty materials. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Rockford Ball Screw