Help with ISO Containers specifications:
Size
Back to Top
|
|
| ||
| Height | This is the outside height of the container. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Length | Depth or length is the distance from the front opening to the back. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Width | This is the outside width or diameter of the container. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Features
Back to Top
|
|
| ||
| Features | |||
| Your choices are... | |||
| Temperature Controlled | Temperature controlled products include equipment for keeping contents at a constant temperature. | ||
| Insulated | Insulated containers are used for storing or transporting perishable goods such as food or blood. Insulated containers also protect contents from the environment. | ||
| Air Tight | Products are designed to protect container contents from exposure air and moisture. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||