Announcements
Podcast: meviy Explains How its AI-Driven Platform Streamlines CNC and Sheet Metal Parts Quoting and Manufacturing Processes
Zach Kulig provides an overview of meviy's custom part sourcing capabilities for CNC machining and sheet metal fabrication.
(read more)meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc., announced expanded automatic quoting and manufacturing support for large CNC milled parts up to 1000 × 600 × 130 mm.
(read more)meviy is proud to announce the availability of two new materials for CNC turning: 5052 Aluminum and 316L Stainless Steel.
(read more)meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc., announces the immediate availability of Engraving for CNC Turning, further expanding meviy’s growing lineup of advanced digital manufacturing and customization capabilities.
(read more)meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc., launches the expansion of its platform with the addition of sheet metal welding, enabling users to procure welded sheet metal parts using only 3D CAD data.
(read more)meviy Introduces Flat Bottom Holes and Hole Depth Tolerancing for CNC Milled Parts New capabilities improve assembly accuracy, mechanical strength, and design control - without adding lead time
(read more)meviy, the AI-based parts procurement platform powered by MISUMI Group Inc., will soon introduce a new sheet metal welding service that simplifies and accelerates the procurement of welded parts.
(read more)In this video, we walk through the Top 10 Reasons Engineers and Procurement Teams Choose meviy.
(read more)meviy now enables automatic generation of Mirror Parts for CNC Milled Parts, making it easier to order left and right symmetrical components from a single uploaded design. This update reduces setup time, eliminates duplicate configuration, and helps minimize errors in symmetrical manufacturing workflows
(read more)meviy has introduced a new Project Sharing feature designed to improve team collaboration across engineering organizations. This update enables multiple users to securely access, manage, and contribute to shared projects and project folders, supporting efficient collaboration throughout the design and product development workflow.
(read more)meviy announces metric sheet metal cost reduction-up to 45% off select thicknesses.
(read more)In today’s rapid-paced landscape of product design and manufacturing, speed and precision are not just desired; they are crucial. That’s where meviy steps in to redefine on-demand manufacturing. Whether you’re looking for CNC machining, sheet metal fabrication, or rapid prototyping services, meviy empowers engineers and designers from concept to production in record time.
(read more)Explore meviy's four powerful new feature updates designed to streamline your workflow, save costs, and boost precision. From AI-driven quoting to assembly uploads and expanded CNC support, each feature is built to help engineers cut time and costs.
(read more)meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc., announces a new price update on its high-quality CNC Turning Parts, giving engineers and manufacturers access to precision components at lower costs without sacrificing quality or lead time.
(read more)meviy has released four new CNC machining materials for CNC Milling to broaden design flexibility and increase performance options for high-precision components. This update includes three tool steels with available heat treatments and surface treatments, along with 316L stainless steel, known for its high corrosion resistance and suitability for high-purity applications.
(read more)meviy, MISUMI’s on-demand custom parts service, now offers Stainless Steel Passivation for CNC Milled, CNC Turning, and Sheet Metal components. This new finish enhances corrosion resistance and expands options for engineers, designers, and procurement teams producing high-performance stainless steel parts.
(read more)meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc. is proud to announce the immediate availability of its new Manual Quote Priority Feature, designed to give engineers and manufacturers greater control, clarity, and efficiency when requesting manual quotations for custom parts including CNC milled, CNC turned, or sheet metal parts.
(read more)meviy, the on-demand custom parts manufacturing platform by MISUMI Group, is thrilled to unveil five new materials for CNC milling, empowering engineers and designers with greater flexibility and precision.
(read more)meviy's Enhanced Heat Treatment for CNC Milling enables engineers and manufacturers to produce high-performance parts more efficiently—particul
Manufacturers often struggle to create accurate, cost-efficient parts with complex surfaces using traditional quoting methods. meviy’s AI-Powered Shape Recognition Technology eliminates these challenges—analyzing
meviy is excited to unveil our latest feature focusing on Angular Dimensioning and Tolerancing specifically for CNC Milling. This cutting-edge tool empowers engineers, designers, and manufacturers with superior precision, flexible options, and enhanced control while fabricating complex components, all without extending lead times.
(read more)meviy has expanded its sheet metal capabilities to support inch gauge sheet metal parts up to 59 inches (1,500 mm) in length. Engineers and sourcing teams can now seamlessly upload designs, receive instant pricing, and view lead times, all without delays from manual reviews.
(read more)Are quoting delays slowing down your design process? Join us for a live webinar and discover how meviy’s AI-powered platform can instantly analyze your 3D CAD data, deliver accurate pricing and lead times, and streamline your entire workflow—from design to production.
(read more)meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc., is pleased to announce it is now supporting Square and V-groove recognition for faster, more precise quoting and production.
(read more)meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc., has released an important update to its sheet metal processing capabilities: support for ANSI-standard inch countersunk holes. This enhancement makes it easier than ever for engineers and designers to use off-the-shelf hardware and improve design compatibility with North American standards.
(read more)meviy is pleased to announce the immediate availability of Grinding and Surface Polishing & Buffing (SPBF) as new finishing options for CNC Milling. These enhancements offer engineers the ability to specify high-precision surface finishes for critical applications requiring exceptional flatness, reflectivity, or aesthetic quality.
(read more)The aerospace industry is evolving rapidly and so are the expectations for speed, quality, and adaptability. meviy delivers the tools, technology, and expertise aerospace manufacturers need to stay ahead. From first prototype to final production, meviy’s on-demand manufacturing platform enables aerospace teams to move faster, reduce costs, and deliver with confidence.
(read more)meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc., is excited to announce the immediate availability of expanded part sizes and large metric taps for CNC Milling, providing engineers and designers with greater flexibility and new options for demanding applications.
(read more)meviy is excited to introduce new heat treatment services, including advanced immersion quenching and vacuum quenching, specifically designed for cutting-edge CNC milling processes.
(read more)meviy now offers two new MC Nylon materials for CNC Turning: Conductive (black) and Anti-Static (black). These materials expand the range of functional plastics available for precision components in sensitive industrial environments such as semiconductor, electronics, food, and pharmaceutical manufacturing.
(read more)How meviy Empowers R&D Teams to Prototype Smarter and Faster
(read more)meviy has expanded its CNC turning capabilities to include automatic quoting for ISO Tapered Threads, supporting both internal (Rc) and external (R) thread types.
This enhancement allows users to design pressure-tight threaded connections directly into their turned parts.
(read more)meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc., proudly announces a powerful new capability for CNC milling components: automatic estimation for small diameter holes as small as ⌀1 mm.
(read more)meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc., is excited to announce the introduction of advanced AI-powered shape recognition technology. This innovation enables automatic quotation of complex free curved surfaces, including diagonal surfaces, bottom R shapes, and other intricate geometries in cutting processing.
(read more)meviy has announced the immediate availability of Convex Radius and Taper profile shapes for CNC turned parts.
(read more)meviy is proud to announce the addition of 15 new resin materials to its CNC Turning capabilities.
(read more)meviy, a leader in precision, ondemand manufacturing solutions is expanding its sheet metal processing lineup with the introduction of aluminum composite plate products. These lightweight yet rigid materials can be delivered in as fast as five days, offering engineers and manufacturers a fast, cost-effective solution for their projects.
(read more)meviy, a leader in precision, on-demand manufacturing solutions is excited to announce an enhancement to our sheet metal processing service: the option to include additional edge breaking for inch-based
parts. This new feature, available immediately, addresses the needs of customers requiring high precision and improved finish quality for sheet metal components.
As the world's largest manufacturer of power steering, JTEKT relies on precision and efficiency. In this customer case study, see how they use meviy’s 3D model-based ordering system to transform their manufacturing process.
(read more)Streamlined processes and cutting-edge technology are redefining CNC machining, delivering high-precision milling and turning services with exceptional accuracy and reduced lead times—perfect for both prototypes and large-scale production.
(read more)meviy has just expanded its CNC Milling and Turning capabilities with the immediate availability of inch Tap and Thread—a game-changer for engineers looking to streamline design and assembly.
(read more)