Category: Stair Treads and Nosings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About


Protect workers and the public from one of the leading causes of injury: slips-and-falls. Use the products that have been proven over 25 years in the most challenging environments on the planet.

Safeguard retrofit covers far exceed OSHA and ADA coefficient of friction standards even when wet, oily, or inclined as on a ramp. Covers include Hi-Traction® Anti-Slip Step Covers, Walkway Covers, Ladder Rung Covers, and more. For OEM applications or when a cover is not an option, Safeguard can apply Direct Gritting to certain customer supplied materials.

Maximize Your Anti-Slip Investment We can help you get more out of your anti-slip investment. For example, the right colors can add an extra degree of safety or simply enhance your décor. Our six grit sizes deliver just the right amount of traction for your application. Embedded safety messages and logos can fortify your safety program and reinforce your brand.

Beware of Imitators Over the years, inferior products have appeared on the market that may seem to be the same but are actually more costly in the long run. When buying foreign-made material, you will most likely have to modify it to meet your needs by cutting it to size and drilling installation holes, which is quite difficult to do. If you want the manufacturer to alter it for your needs, you will find it to be very expensive. Safeguard's anti-slip covers are made to size, with predrilled holes exactly where needed, and the right fasteners for easy installation. OEM customers don't have to change their parts to fit our product; we adapt to fit theirs.

There is Only One Hi-Traction® Solution At Safeguard, our focus is 100% on providing excellent anti-slip solutions. We take pride in doing this one thing extremely well. We are not simply a warehouse with one-size-fits-all products, but an experienced innovator that has the customer's best interests at the heart of everything we do.

Safeguard is Here to Help Please contact us with any questions. We can help you make a better buying decision, have a pain-free experience, and get the perfect solution to fix your risky slip-and-fall areas.


"The biggest advantage of utilizing Safeguard Hi-Traction Ladder Rung Covers is that they are permanent. Once installed, no one will have to scrape and replace worn off material. This is the best solution for all conditions, interior and exterior. Thanks to Safeguard - they're saving us a lot of work."
— VP of Safety, major U.S. power generating company

"Working with this wonderful product has made life better and so much more safe for day to day walking on a vessel and to know you will not slip on a wet surface again!"

"...the delivery from Safeguard also arrived this afternoon. Packaged very nicely and well-marked as to the line # which we can then correlate to a location."

"They like the stair treads very much and it looks like they will do their entire fleet. Good job. Thanks for all your help in getting us there."

Supplier Directory Categories