Technical Articles

Chonghong Industries(Microwork)Ltd. has published these technical articles:

(Machine Shop Services)
From this Article:
Microwork is capable of making the mini size to 0.0118"for OD, 0.00118" for ID, 0.002" for thickness and 0.0157" for spheres.Since our work is done by diamond grinding, Our standard tolerance is +/-...
(Material Fabrication and Processing Services)
From this Article:
With advanced Swiss hone bores machine,we machine ultra hard material including sapphire,ruby.ceramic and steel bore sizes from 0.10 to 0.80 mm. It is possible to mount long single parts as well as...
(Part Fabrication Services)
From this Article:
A faulty manufacturing process causes oval-shaped or not-round orifice. This type of error will then negatively affect jet stream coherency and render it unusable. When this failure happens, you will...
(Optical Components)
From this Article:
Sapphire Windows used for short and long wavelength applications (UV and IR) exceed other optical materials in harsh environments, providing a barrier between elements. This is due to sapphire...