Technical Articles

Powertronix Inc. has published these technical articles:

(Transformers)
From this Article:
POWERTRONIX Transformer can be provided with several primary windings configuration....
(Inductors)
From this Article:
POWERTRONIX toroidal transformers are constructed with reinforced insulation and withstand 4,000 V RMS for 1 minute. Minimum creepage distance is 8 mm....
(Transformers)
From this Article:
A small transformer is less expensive to manufacture and reduces the your overall system cost by allowing chassis design. The transformer core, designed from a single strip of steel, will save cost by...
(Power Supplies)
From this Article:
Powertronix offers AC to DC Linear Power Supplies in both regulated and unregulated configurations....
(Power Supplies)
From this Article:
When the load is intermittent and the duty cycle is much shorter than the transformer's thermal time constant (which is several hours), a smaller transformer can be used....