Technical Articles

System of Systems, Inc. has published these technical articles:

(Seals)
From this Article:
Sand and dust environments cause serious damage to the operation of vehicles and turbine engines in the form of abrasion and melted silica glaze coatings on turbine parts....
(Product and Material Testing)
From this Article:
This two-part program emphasizes the materials science approach to understanding ductile erosion mechanisms....
(Product and Material Testing)
From this Article:
The salt fog Method is performed to determine the effectiveness of protective coatings and finishings on materials. It may also be applied to determine the effects of salt deposits on the physical and...
(Product and Material Testing)
From this Article:
Sand and dust environments include a wide range of materials and particulate size distributions. Method 510 defines dust as particulates less than 150 µm in diameter. Sand is defined as particulates...
(Product and Material Testing)
From this Article:
The purpose of a MIL-STD Icing and Freezing Rain Test is to evaluate the effect of icing against the operational capability of material. Likewise, these tests evaluate the effectiveness of de-icing...
(Product and Material Testing)
From this Article:
This TOP provides guidance for conducting sand and dust tests using an outdoor test facility. Outdoor facilities are required when a chamber test is not feasible due to test article size and/or...