Category: Dynamic Seals
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Designed to Maximize Pump Bearing & Seal Life

Pumps are the heart of most Industrial Manufacturing plants. The most common areas of failure are bearings and mechanical seals. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability.

The "VIT Super-ANSI" pumps were developed to remedy the shortcomings of those pump designs.

The VIT Series pumps are the world's first rotary equipment designed to minimize the detrimental effects of ALL SIX FAILURE MODES.

EnviroPump and Seal, Inc. Vibration - causes cracking, bending, loosening, stressing of all major pump components, also contributing to over-heating EnviroPump and Seal, Inc. Installation Errors - cause many pumps to fail when they start up EnviroPump and Seal, Inc. Poor Environment - contamination destroys seals and bearings
EnviroPump and Seal, Inc. Heat - distorts faces, degrades bearing oil, changes critical clearances & tolerances, increases deterioration and enhances cavitation EnviroPump and Seal, Inc. Improper Lubrication - bearings fail, seal faces break down EnviroPump and Seal, Inc. Corrosion - elements break down working parts and pieces, adding wear to components
  1. EnviroPump and Seal, Inc.Mechanical seals protected by 360° shroud
  2. First ANSI/ISO pump with the stronger thrust bearing closer to the seal and impeller to place strength and stability where it does the most good
  3. Patented oil misting system lowers bearing temperature
  4. Interior of oil chamber is specially painted to protect against oxidation
  5. The most rigid bearing and shaft assembly reduces vibration reading by up to 90% vs. competitors' pumps
  6. Why the Oil Mister?
    • EnviroPump and Seal, Inc.Internal "oil misting" system causes bearings to operate at cooler temperatures, and reduces drag from extra oil weight!
    • By using the Oil Misting system you solve two of the known damaging problems: heat and improper lubrication!
    • Large bearing chamber provides over 1.5 quarts / liters of heat dissipating oil
    • Oil level in frame is not as critical as with pumps that have flooded oil bath, especially with different sizes of series bearings with different ball centerline diameter.

EnviroPump and Seal, Inc.


Supplier Directory Categories


Technical Articles

Comparing Bearings and Bearing Life (Bearings and Bushings) Comparing bearings life and other specifications. (View Full Article)
Design Advantages of Centerline Supported Casing (Pumps) Design Advantages of Centerline Supported Casing... (View Full Article)