Category: Compressed Air Dryers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Ingersoll Rand is committed to enhancing our customers’ efficiency, productivity and operations through our diverse and innovative Ingersoll Rand branded product offerings. We are part of Ingersoll Rand Corporation, a $13 billion company global diversified industrial company with a 100-year-old tradition of technological innovation. We have the depth of knowledge, expertise and experience to be the best solution to meet your requirements – from our complete compressed air systems, to our tools, pumps and material and fluid handling systems.

Ingersoll Rand 
Creating sheer power from the natural environment, Ingersoll Rand and ARO air motors are flexible, efficient alternatives to electric sources - perfect for a wide range of industrial applications. Consider these advantages:

  • Infinitely variable speeds and torques
  • Instant starting, stopping and reversing
  • Will not overheat or burn out
  • Safe operating in hazardoes conditions
  • Cool running characteristics
  • Low maintenance
  • Excellent design flexibility
  • 150 degree to 300 degree temperature range

A Full Spectrum of Solutions
Ingersoll Rand and ARO offers well over 200 cataloged models of air motors, with an extensive range of options: 

  • Reversible and non-reversible types
  • Vane or piston configurations
  • Geared and non-geared varieties
  • 0.10 to 30 horsepower
  • 23 rpm to 26,000 rpm speed ratings
  • 0.10 ft-lb. to 1090 ft-lb. torque ratings

 

 

Supplier Directory Categories