About

3M Electronic Solutions Division

3M™ Embedded Capacitance Material (C-Ply) is designed to reduce impedance, power bus noise, EMI, and discrete capacitor count for OEMs with high speed digital and low pass filter designs who are seeking to differentiate their products through dramatically improved performance and reduced size. Unlike some of the competition, 3M does not require a license and provides global direct support from design through manufacturing to provide application optimization and high board yields, resulting in cost effective yet exceptional performance.

ECM is a UL recognized capacitor material with high capacitive density that can be embedded into printed circuit boards and chip packaging. This product consists of a very thin layer of ceramic-filled epoxy sandwiched between two layers of copper foil. ECM has demonstrated success in applications in the telecom, computer, test and measurement, military/aerospace, medical and consumer electronic equipment.

Benefits

3M Electronic Solutions Division
  • Significantly improves performance via reduced impedance, power bus noise, and EMI
  • Allows for removal of large numbers of discrete capacitors
  • Increases usable board area, allowing for board size reduction or additional functionality
  • Demonstrated to perform decoupling function better than discrete capacitors or competitive embedded capacitance materials in independent testing
  • Demonstrated compatibility with standard PCB fabrication processes, including laser drilling, and with lead-free processing
  • Halogen free versions available
  • 100% HiPOT testing available
  • RoHS compliant
  • No 3M license required
  • Global direct support
  • Extensive global fabricator network
  • Local converting in the U.S.A. and Asia
  • Available in RA and ED copper as well as a variety of panel and copper sizes
3M Electronic Solutions Division 3M Electronic Solutions Division 3M Electronic Solutions Division

Supplier Directory Categories

3M Embedded Capacitance Materials (EMC) is listed in these categories: