About
|
Falcon produces custom conveyor and mixing screws, metal ribbons, and various other continuous and sectional flighting. Their products are manufactured to their customers’ individual custom specifications and designs, which they take great care to protect. Falcon also manufactures products to industry standard requirements. Their products are used domestically and internationally. Metal flighting products are formed from bar or cut plate and are shaped using special fabrication equipment designed by Falcon. Falcon has cutting, welding, assembly, machining, polishing and finishing capabilities. They have unique capabilities that allow them to manufacture to challenging designs limited only by material properties.
Applications include use by construction and agriculture equipment manufacturers in mixing and digging machinery, by the food processing industry for specialized equipment and manufacturers of conveyer systems used in distribution. The mining and minerals industries require large aggregate washers, for which Falcon supplies components. Additionally, they manufacture components to move hay and other feeds for dairy farming equipment. Wastewater treatment plants use their conveyor screws to move sludge through the dewatering process. Falcon’s products are also used in malting equipment and snow blowers. Their products are formed from various raw materials that include carbon and stainless steels, high strength and abrasive resistant steels, alloy steels, aluminum and titanium. Falcon has positioned itself as the independent leader in the complete screw market through value added services resulting in considerable sales growth and enhanced relationships between Falcon and their customers. Falcon has a reliable 91% on-time delivery rate and less than 0.2% combined returns, rework and quality allowances. They pride themselves on their strong safety record and follow the tenets of ISO quality standards to provide their customers with the quality they expect. Their operations consist of value added services such as machining, assembly and processing of complete conveyor screws. Talk to Falcon to see how they can provide you real savings by working with you on your next operation. |
||||||