About

FlexArm Tapping and Assembly Arms

FlexArm has been manufacturing and selling FlexArm Tapping Machines and Assembly Arms for over 25 years.  FlexArm is the expert in Tapping and Assembly applications, with FlexArms designed to meet any shop’s needs.

Contact FlexArm today for a FREE 30 DAY TRIAL!

Tapping Arm

The Tap Machine is used with a variety of machining applications. The FlexArm Tap Machine will save time and money. Tap into Profit. Pneumatic, Electric, & Hydraulic units Tap up to 2" under Assembly: Counterbalance up to 60 LBS & Torque up to 800 ft/lbs.


FlexArm/Tapping & Torque Arms - Tapping Arm

Assembly Arm

The Torque arm is designed to counter balance any tool weight, and the Torque Arm Assembly Arm will absorb any torque a tool puts out. Using the FlexArm Tool Balancer you will save time, reduce operator error and improve operations.

Custom Built FlexArms


FlexArm/Tapping & Torque Arms - Torque Arm

Part Manipulator/Lift Assist

OPERATIONS

The part manipulator can lift heavy material, load tools, and unload parts. The Arms easily articulate anywhere in the work cell. The FlexArm is available in different reach requirements and lift capacities. They have FlexArm's with working ranges up to 16 ft.

APPLICATIONS

  • Tool Loading/Unloading
  • Lift Assist
  • Lifting Heavy Material
  • Ergonomics
  • Load/Unload Parts in Machines

Free 30 Day Trial

See what customers, such as Orange County Choppers, are saying about FlexArm

Contact FlexArm today for a FREE 30 DAY TRIAL!


Part Manipulator/Lift Assist

FlexArm/Tapping & Torque Arms

Supplier Directory Categories

FlexArm/Tapping & Torque Arms is listed in these categories: