About

Hesco is the manufacturer of hydraulic tanks (JIC and non-JIC), T and L shape, open top and power unit reservoirs up to 500 gallons, along with pump motor adapters for electric and gas engines and an array of other hydraulic components for many industry-leading manufacturers. Visit Hesco's website for more detailed information on adapters and other hydraulic accessories.

Hesco of Virginia
  • JIC
  • "L" Shape
  • "T" Shape
  • Open Top
  • Vertical "PUK" Reservoirs up to 500 gallons          
  • All reservoirs coated with gray primer.
  • Comprehensive dimensional data available upon request.
  • Manufactured from scale-free, pickled and oiled steel sheet and plate using slag-free welding process
Hesco of Virginia
  • Made of strong, lightweight, aluminum alloy.
  • Accurately machined to assure proper alignment.
  • Slotted for easy coupling adjustment.
  • Also available in metric, rotated 45° and special sizes.
Hesco of Virginia

Partner with Hesco of Virginia and trust them to create custom hydraulic tank/reservoir solutions according to your exact specifications.

Or, if your need is a tailor-made machinery component, their Mechanical Designs of Virginia team of design experts can collaborate with you to deliver the piece efficiently and quickly.

All custom work is done completely in-house, with no third party outsourcing involved. And, you don't have to wait months to have the piece critical to your operations. Typically, Hesco can have your custom designed and manufactured piece ready within 10 -14 days.


Click the photo to view specs for each tank below:
Hesco of Virginia
L - Length | W - Width | H - Height | S1 - Mounting Side 1 | S2 - Mounting Side 2

 


JIC Reservoirs L-Shaped PUK T-Shaped Open Top

Supplier Directory Categories

Hesco of Virginia is listed in these categories: