|
LEADERSHIP
For nearly 35 years, Koch Membrane Systems (KMS) has been a world-class developer and manufacturer of innovative membrane filtration systems serving a global marketplace.
GLOBAL POSITIONING
KMS continues at the forefront of cross-flow membrane filtration and separation technology with membranes installed in more than 15,000 systems around the world, serving food processing, the life sciences, the water, and wastewater needs of various industries and municipalities.
FOOD & SCIENCE
KMS membranes support dairy, juice, wine, vinegar, biopharma, food processing and beverage applications.
INDUSTRY
KMS industrial applications include paint and pigments, automotive, bottling, power generation, oil and gas, pulp and paper, microelectronics and semiconductor processes.
WATER
KMS involvement in various water treatment applications includes high purity water, potable water, wastewater, industrial process water, and desalination.
BROADEST RANGE
KMS covers the complete submicron membrane separation spectrum with microfiltration (MF), ultrafiltration (UF), nanofiltration (NF), and reverse osmosis (RO) products. As a result, KMS delivers an exceptional array of state-of-the-art membranes that include FEGTM PLUS, ULTRA-COR®, SUPER-COR®, and SelRO® tubular membranes; TFC®, ROGA®, SelRO®, and MegaMagnum® spiral membranes plus a broad range of hollow fiber products including TARGA®, TARGA®-10, ROMIPURE®, PMPWTM, PMPWTM-10 cartridges, and the PURON® submerged hollow fiber modules for membrane bioreactors.
FAMOUS BRANDS
Under the Koch Membrane Systems' corporate umbrella are the world-famous brands ABCOR®, FLUID SYSTEMS® and ROMICON®. All of the KMS membranes are supported by KOCHKLEEN® and KOCHTREAT® cleaning and pre-treatment chemicals and flexible KMS service programs to help ensure optimum operation and prolonged membrane life.
HIGHEST QUALITY
Koch Membrane Systems has earned full ISO 9001 Certification and adheres to strict quality control, environmental, and safety standards. With KMS offices around the world, you are never too far from an outstanding solution with the world's most sophisticated membranes.
|