About

Meldin® 7000 Saint-Gobain is a $26B global company organized into three business sectors: High Performance Materials, Housing Products, and Glass. Organized within the High Performance Materials sector is the Polymer Products group, a focused division of the Saint-Gobain Performance Plastics Strategic Business Unit. Saint-Gobain Performance Plastics - Seals, Meldin Products mission is to provide superior engineered polymer solutions for demanding component applications using its high performance polymer expertise and diverse in-house polymer manufacturing capabilities.

With over 40 years experience in materials technology, Saint-Gobain is recognized the world over as a leader in the high performance polymer components business. Its custom-engineered components are designed to withstand the harshest environmental conditions, making them the ideal solution for a broad range of challenging applications.

You can trust Saint-Gobain Performance Plastics to deliver polymer components with the same value and long life that its customers have come to expect from industry-defining materials like Meldin®.

Saint-Gobain Performance Plastics - Polymer Rulon® Piston Rings The Meldin® product line is the most complete range of polyimide and other engineered materials available today offering some of the best technical performances that can be expected from a polymer material.

These materials, available in custom molded and machined components and stock shapes for machining, retain their critical properties over a temperature range from cryogenic through +600 degrees Fahrenheit (+315 degrees Celsius) for continuous operation. Superior strength and rigidity, combined with self-lubricating properties, provide long maintenance-free service for the most demanding applications.

Custom components made in Meldin® materials include:

  • Piston rings
  • Thrust washers
  • Sleeve bearings
  • Flange bearings
  • Gears
  • Scroll tip seals
  • Gerotors
  • Rotary vanes
  • Compressor components
  • Dynamic seals
  • Linear bearings

Supplier Directory Categories

Saint-Gobain Performance Plastics - Seals, Meldin Products is listed in these categories: