About
|
Manufacturer of the CS-1 Gyratory Sifter
Sifter Parts & Service, Inc. is a one stop source for all CS-1 and RS-1 component parts, replacement screens, and cleaner balls. They also feature a full line of fabric products including transfer sleeves, dust filter bags, and bin covers. What sets Sifter Parts & Service's sifters and sifting equipment apart from others in the market:
Call, fax, or email Sifter Parts & Service for more information or to place an order.
|
Sifter Parts & Service Inc. manufactures the stacked deck Model CS-1 Gyratory Sifter. Formerly sold under the names Allis Chalmers, Ferrell Ross, and Blount, the CS-1 is a tried and true unit that has long served many industries looking for accurate particle size separation. Constructed of an all-metal, sanitary magnesium alloy, this sifter is capable of providing from two to four separations of any dry free-flowing product from 1/4 inch in size down to 200 mesh with a screening capacity of up to 50,000 pounds per hour. The CS-1 offers from 10 to 35 square feet of screening surface within a 4' x 4' footprint. Sifter Parts & Service Inc. also manufactures the RS-1 stainless steel portable reclaim sifter, ideal for sifting small batches of dry ingredients. This versatile sifter is capable of batch sifting up to 600 pounds an hour and may be operated sitting atop a drum or using the optional adjustable height rolling base for easy relocation around the plant.