About

Stocking distributor of bulk Silica Gel, Molecular Sieves & Activated Alumina. Silica Gel line includes beaded, granular, blue indicating, yellow-green indicating, micronized powders Sylox equivalents), military grades, & wide pore. Molecular sieves available in 3A, 4A, 5A, 13X beads, powders & pellets. Activated alumina available in 1/8, 3/16, 1/4 & 1/2 inch bead sizes. Desiccants are used for packaging, air drying, filtration, & air dehumidification. Silica based precious metal scavengers (palladium and platinum) for pharmaceutical applications now available.

Supplier Directory Categories

Transo-Pharm USA, LLC is listed in these categories: