Technical Articles
Argonics, Inc. has published these technical articles:
(Plastics, Elastomers and Polymers)
From this Article:
The Abrasion test fixture consists of: (1) a platform supported by a shaft and bearings with 8 sample mounting
plates bolted in place, (2) a standard 5/16" diameter sandblast gun fixed in position...
(Plastics, Elastomers and Polymers)
From this Article:
An abrasion test was conducted on four polyurethane samples. Each of the sample pads (approximately 4" high
x 3" wide and 1/4" thick) were mounted on equally spaced 8" arms connected to a shaft...