Dataforth’s Quality Management System “has been assessed and found complying with the requirements of ISO 9001:2015,” states MCNA (Management Certification of North America). Read more...
More Product Announcements from Dataforth CorporationDigital and analog instruments with high-resolution amplification, ideal for force, pressure, displacement, torque, and liquid level measurement. Read more...
More Product Announcements from XJCSENSOR Technology Co., Ltd.Rail systems are evolving fast, and modern control platforms require precise, real-time speed data. Our latest rail newsletter highlights how the Knick P16800 Speed Signal Duplicator helps integrate systems like CBTC, PTC, and ETCS without adding sensors or modifying bogie assemblies.
Take a look to learn more about the application and our current free trial offer. Read more...
More Product Announcements from Knick Interface LLCHorizon is an advanced interferometric controller from Marposs, engineered for nanometric accuracy in semiconductor, 3C, and advanced industrial applications. Combining contactless measurement, long-term stability, and flexible multi-sensor support, Horizon delivers precise, repeatable results and seamless integration into automated production and metrology systems. Read more...
More Product Announcements from Marposs CorpWAGO's split-core current transformers is compact and can handle primary currents between 60 and 1000 A. Working together with our 3-phase measurement module, you have the ability to monitor and make decisions on your energy usage. Read more...
More Product Announcements from WAGOThe Model E725 delivers real-time local display of transducer values—displacement,
- Real-time peak/valley capture
- Remote and auto zero
- Signal hold and user-defined linearization up to the 10th order
Part #: P27000H1-S034
Special Feature: Conversion of 0...10 V input to 0...250 mV output
Other Information: Continuous isolation to 1000 V
Application Example: Emulation of shunt resistor in Power Hardware in the Loop (PHIL) testing systems Read more...
More Product Announcements from Knick Interface LLCEnsuring Safety with Discrete Signal Duplication in Hydrogen Applications
In safety-critical hydrogen environments, discrete binary signals like door lock status, emergency stop commands, or interlock activations must be transmitted reliably and without interference. The P16800 Safety Signal Doubler is a solution for duplicating discrete signals in functionally safe (SIL) e... Read more...
More Product Announcements from Knick Interface LLCUse this tutorial to plan your next sensing project. It covers all the classic concerns and environmental considerations; and offers a special section dedicated to sensing applications. Read the tutorial! Read more...
More Product Announcements from Dataforth Corporation