Gas Fired Steam Superheater

Featured Product from Acme Engineering Products

More Info Email Supplier Request a Quote

ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL, CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is delivered to the site prewired and prepiped requiring only steam, gas, main power and stack connections. Similar units are available to heat air or other gases. Special features such as weatherproof construction and stainless steel casings for corrosive environments are available on request.

Learn more here!