Electric Steam Boiler for Space & Process Heating
Featured Product from Acme Engineering Products
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam Generators are based on more than half a century of accumulated experience in the electric heating field. Easy and economical to install, ACME Steam Generators are available in sizes from 6 KW to 4 MW at all common voltages up to 600 V, 3 PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steel – SS304 or SS316.