Silica gel for 3D printing resins
Featured Product from AGC Chemicals Americas, Inc.
Watch>>>SOLESPHERE Fine Silica Gel for 3D printing
SOLESPHERE™
SOLESPHERE™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3µm to 20µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE silica are very spherical, have a very uniform pore structure, as shown below, and a narrow particle size distribution.
Features
- Particle sizes: 3 - 20 μm
- Pore diameters up to 11 μm
- Moisture and oil absorption capacity: 30 - 400 ml/100 g
- Excellent heat resistance
- Amorphous, corrosion-free, and safe for the environment and human body
Applications:
- Dehumidifying agent
- Filler for inkjet print paper
- 3D printer resins
- Thickening agent for paints
- Specialized paint for electronic materials
- Additive for film for anti-blocking, dielectric strength improvement, and gas barrier
- Additives for plastics to increase hardness and dimensional stability
- Matte Finish for coatings
- Binder for ceramics and inorganic coating material
Follow us on:
Watch>>>AGC Group Overview
ABOUT AGC CHEMICALS AMERICAS
For almost a century, AGC Chemicals has been manufacturing high-performance materials serving industrial customers. Already the world's largest, longstanding custom compounder of PTFE and other fluoropolymer resins, AGC continues to build its product line with the introduction of FFKM resins that meet the growing demand for tougher, more durable products for today's production and manufacturing environments.