DC/AC industrial sinewave inverters 24Vac output
Featured Product from ABSOPULSE Electronics Ltd.
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively.
The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM technology to deliver 24Vac isolated, pure sine wave output voltage.
The CSI 200-XX/24-F3 series operates from a nominal input of 24Vdc or 48Vdc. The CSI 300-24/24-FX series accepts a nominal input of 24Vdc. Custom input voltages are available on request.
High frequency conversion enables compact construction, low weight and high efficiency. Efficiency is typically 80% at full load, depending on the input/output configuration required. The units are ruggedly constructed. The 200VA version is housed in a 132 x 62 x 290 mm enclosure; the 300VA have a 153 x 67 x 351 mm form factor.
Key Specifications:
200VA conduction/convection cooled – CSI 200-XX/24-F3
Input: 24Vdc (21-30Vdc) or 48Vdc (42-60Vdc operating range);
Output: 24Vac or custom
300VA conduction/convection cooled – CSI 300-24/24-FX
Input: 24Vdc (21-30Vdc);
Output: 24Vac or custom.
Both 200VA and 300VA versions:
Cooling by conduction and natural convection (no fans);
0°C to +50°C operating temperature range – no derating;
Designed to comply with C22.2 No. 107.1-01, UL 458 and EN62368-1;
Conformal coating for protection against humidity & airborne contaminants.
80% efficiency at full load minimum.
Full electronic protection.
ABSOPULSE Electronics is an Original Equipment Manufacturer (OEM) specializing in the design and manufacture of an extensive range of heavy-duty industrial and railway quality power conversion solutions. Our designs can be customized to meet our customers' specifications. Contact us to discuss your application requirements.
Further information on this CSI 200-XX/24-F3 and CSI 300-24/24-FX series and data sheet.