AC-DC, DC-DC Mini Encapsulated
Featured Product from Acopian Power Supplies
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year Warranty
1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output -
Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and ripple parameters, and are short circuit protected. Rugged encapsulated construction and generously derated components assure years of reliable operation. Mini-modules are also available with multiple outputs. May be used in series.No derating or heat sinking required. Short circuit protected.
2. Mini Encapsulated - with screw terminals,LINEAR REGULATED AC-DC single output -
Although small in size, these mini-modules offer high performance at modest prices. All models, with series regulated outputs ranging from 1 to 75 volts and as high as 2.5 amps, may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for sockets or soldering. Short circuit protection, encapsulated construction, and conservative design assure long term reliability. May be used in series. No derating or heat sinking required. Short circuit protected.
3.Mini Encapsulated - PC Board Mounting SWITCHING REGULATED AC-DC single output(accepts either AC or DC input) -
These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may be operated through a wide temperature range. A common-mode input filter reduces conducted noise, and the shielded case minimizes radiated energy. Their outputs may be used in either polarity, and may be precisely trimmed.
Accepts DC input (120-180 Vdc). Accepts AC input (85-130 VAC, 47-420 Hz, single phase). Compact, lightweight, fully encapsulated. Short circuit and overload protected. No heat sinking or forced air required. Input/output isolation. Extensive EMI filtering and shielding.
4.Mini Encapsulated-with screw terminals,SWITCHING REGULATED AC-DC single output(accepts either AC or DC input) -
These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may be operated through a wide temperature range. A common-mode input filter reduces conducted noise, and the shielded case minimizes radiated energy. Their outputs may be used in either polarity, and may be precisely trimmed.
Accepts DC input (120-180 Vdc). Accepts AC input (85-130 VAC, 47-420 Hz, single phase). Compact, lightweight, fully encapsulated Short circuit and overload protected. No heat sinking or forced air required. Input/output isolation. Extensive EMI filtering and shielding.
5. Mini Encapsulated - PC Board Mounting LINEAR REGULATED AC-DC dual tracking outputs(±5v, ±10v, ±12v and ±15v)-
These dual tracking output mini-modules are compact and convenient sources of the voltages required to power operational amplifiers and related circuits. They may be mounted directly on printed circuit board assemblies, simplifying system layout and minimizing the connectors and wiring required. May be used in series.No derating or heat sinking required.Short circuit protected.
6. Mini Encapsulated - with screw terminals,LINEAR REGULATED AC-DC dual tracking outputs(±5v, ±10v, ±12v and ±15v)-
Although small in size, these mini-modules offer high performance at modest prices. They provide the voltages commonly required for driving op amps and other balanced loads and may be mounted in an area only 3.5" x 2.5". Terminal strip input/output connections eliminate all need for sockets or soldering. Short circuit protection, encapsulated construction, and conservative design assure long term reliability. May be used in series.No derating or heat sinking required.Short circuit protected.
7. Mini Encapsulated - PC Board Mounting,LINEAR REGULATED AC-DC dual isolated outputs & triple output (user-selectable) -
These dual and triple output mini-modules are compact and convenient sources of the voltages required to power operational amplifiers and related circuits.
They may be mounted directly on printed circuit board assemblies, simplifying system layout and minimizing the connectors and wiring required. May be used in series. No derating or heat sinking required.Short circuit protected.