DC-DC Converters... up to 288W
Featured Product from Acopian Power Supplies
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year)
These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail.
Outputs from 3.3 to 125 Vdc. Input range ratios of 2:1 and 4:1. Output status indicator. Overvoltage protection. Overload/short circuit protection. Input/output isolation exceeds 2828Vdc. Remote sensing. Extruded aluminum case.
More Featured Products