Announcements
Pneumatic Conveyance of powder, bulk and solids material, quickly, gently, and with minimal energy expenditure – a job for real specialists.
Oil-free roots blowers, screw blowers and screw compressors from AERZEN can handle any kind of transport need. With unparalleled efficiency and reliability.
- High cost efficiency, best equipment for the right pressure
- Service and delivery, when and where you need it, 24/7
- Process support by technical specialists
- Wide range of equipment, from vacuum to plant-air
- Large fleet with 100% oil-free air equipment
- Depots throughout Europe and USA
- Specialists in tailor-made rental solut...
The Delta Screw series is unrivalled in the assortment and flexibility of available models and how they can be adapted to a wide range of customer requirements.
(read more)Customers benefit from the extensive know-how that AERZEN has gained from decades of experience in the chemical and petrochemical industry. The use of biogas as an energy source will considerably help achieve the environmental objectives set nationally and internationally; be that reducing reliance on nuclear energy or the reduction of CO2 emissions.
(read more)Cement blowers and compressors are vital in several cement plants operations.
(read more)EFFICIENCY AND RELIABILITY IN MATERIAL HANDLINGAPPLICATION-
Active magnetic bearing and air foil bearing technologies are both excellent solutions for high-speed applications, such as turbo blowers. They are virtually maintenance-free as they operate without lubrication while offering low friction.
(read more)Pay-per-use enables clients to keep their cost structure low and therefore minimise demands on cashflow, moving capital expenditure to operational expenditure. To achieve this, AERZEN RENTAL will work closely with you to find an optimal solution for how to value each provision. Pay-for-use contracts have a minimum duration of one year.
(read more)Construction and functional principle of a turbo blower from AERZEN are simple and at the same time effective. As the air supply of modern wastewater treatment plants is clearly designed for maximum availability, high energy efficiency and long maintenance cycles, AERZEN uses for the demanding bearing system within turbo blowers neither oil nor other lubricants - but simply air.
(read more)Aerzen vacuum blowers with hermetically sealed drive (HM) are designed for conveying neutral and aggressive gases and find special application in industrial high vacuum technology. Vacuum blowers always work in combination with a backing pump
(read more)AERZEN offers selection and combination of the compressors, the drying process, the necessary filters, the pipings and the superordinated control. After handing over to current operation AERZEN’S after-sales service is available for you. Consequently your compressed-air station is always well-supplied.
(read more)Upgrading a wastewater treatment plant in the future? LetsTalk about how we can meet your needs!
(read more)Aerzen Rental - More Efficient Than Renting Plant Air
Aerzen Rental provides oil-free blower and compressor solutions under 50psig. Emergency response for break-downs and supplemental air. Designed for aggressive rental environments with on-board VFDs, remote monitoring and sound enclosures.
Air as Bearing System AERZEN high-speed turbo blowers feature a simple yet effective construction and functional principle. Instead of oil or other lubricants, our high-speed turbo blowers use air in their bearing system to ensure increased reliability and help customers reduce their energy consumption and operating costs. The primary features of the AERZEN air bearing system include:
(read more)The innovative Performance³ concept from AERZEN is considered to be probably the most efficient, powerful and flexible technology solution for demand-oriented oxygen supply in wastewater tanks.
(read more)Aerzen blowers improve efficiency for treatment of pulp and paper wastewater
(read more)Safety is the number one priority for the most challenging applications in cement plants operations. That‘s why AERZEN blowers, rotary lobe compressors and screw compressors for the cement industry are built with the highest standards to guarantee a safe and reliable operation in the high demanding cement environments.
(read more)After the modernisation of the Bramsche wastewater treatment plant, each of the two aeration tanks is equipped with a machine group of Aerzen Turbo and Delta Hybrid. The AERsmart integrated control system manages the operation with regard to energy efficiency.
(read more)Aerzen G5 Delta Blower is perfectly suited for Pneumatic Conveying Applications
(read more)PD Blowers For Pneumatic Conveying Applications
Aerzen G5 Delta Blower is perfectly suited for Pneumatic Conveying Applications.
Learn how a high quality advisory and reliable machines can help you face and succeed this challenge, while reducing the carbon foot print, saving energy and decreasing costs.
(read more)Make your plant more efficient with simple and cost-effective measures. Reduce your operating costs significantly. Get more.
(read more)THE DELTA BLOWERS. ROBUST, DURABLE MACHINES FOR COUNTLESS COMPRESSOR PROCESSES.
(read more)The versatile and compact Delta Blower units can be deployed in any climate zone on Earth. In the most challenging outdoor environments just as safely as in covered indoor spaces. They can be used as both standalone units or in complex assemblies. They are as reliable in earthquake zones as they are aboard ships or in other mobile applications.
(read more)Energy savings of up to 30% in combination systems Up to 80% operational efficiency Minimal maintenance costs High degree of reliability and longevity 100% oil-free
(read more)AERZEN positive displacement blowers: robust, durable machines for air and neutral gases in countless compressor processes.
(read more)There are many reasons you may need to call AERZEN Rental Division: not just for maintenance and repair, but also to cover unexpected demand. AERZEN Rental Division can provide you with rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting.
(read more)Delta Hybrid has long been the only packaged unit in the world to bring together the benefits of blower and compressor technology in one single unit. For completely new possibilities in creating positive and negative pressure. And for savings of up to 15 per cent.
(read more)For decades, leading packagers and industrial users have insisted upon AERZEN compressor stages and packaged units. Why? Because with their exceptional versatility these machines are the ideal solution for every application.
(read more)AERZEN offers a wide range of products in the field of compression technology, possibly the widest that you will find anywhere. The highly-developed machines are available in a wide range of designs, sizes and special models; for conveying air, oxygen, neutral, aggressive or toxic gases; with vertical or horizontal flow; in negative pressure, positive pressure or vacuum modes.
(read more)Aerzen Rental provides oil-free blower and compressor solutions under 50psig. Emergency response for break-downs and supplemental air. Designed for aggressive rental environments with on-board VFDs, remote monitoring and sound enclosures.
(read more)Choosing the right blower technology can be confusing. Download the Mini-Guide to help you properly select:
- Turbo Blowers
- Hybrid Blowers
- Positive Displacement Blowers
It is not uncommon for system needs, product requirements and air demands to change over time. Process engineers address this by removing or replacing aging machines. Either way, a common challenge plaguing most businesses is having product quality and production affected when these facility changes are underway.
(read more)Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the petrochemical industry, where compressed air is used as part of a process, or as a means of powering pneumatic production equipment such as actuators.
(read more)Digital functions in the control technology of process air systems brings extensive advantages for the operators of the machines: The software-based recording, analysis and evaluation of relevant process parameters not only makes digital solutions more user-friendly, but also enables significant optimisation in operation.
(read more)Aerzen Rental - More Efficient Than Renting Plant Air Compressors
Aerzen Rental provides oil-free blower and compressor solutions under 50psig. Emergency response for break-downs and supplemental air. Designed for aggressive rental environments with on-board VFDs, remote monitoring and sound enclosures
Temporary aeration set to increase the capacity in an industrial waste water treatment plant. 4.800m3/h of air required with mobile aeration plates, 100% oil free air blower and a diesel power generator.
(read more)Short reaction times and solutions that keeps your process going while having predictable costs.
(read more)Pay-per-use enables clients to keep their cost structure low and therefore minimise demands on cashflow, moving capital expenditure to operational expenditure. To achieve this, AERZEN RENTAL will work closely with you to find an optimal solution for how to value each provision. Pay-for-use contracts have a minimum duration of one year.
(read more)