10.25” TFT, IPS, HIGH BRIGHTNESS
Featured Product from All Shore Industries
The ASI-T-10251248AKLN/D features a 10.25” screen and 1280 x 480 resolution, wide operating temperature of -30 +85 deg. C; storage temperature of -40 to +90 deg. C., contrast of 800, and 1,000 nits brightness.
This display has all the ingredients for a perfect and sharp display:
- High Contrast
- All angle views
- Wide Op Temp. -30/+85 - St. Temp. -40/+90
This display was originally designed for the automotive industry but lends itself well for many high-end industrial applications and instrumentation, as well as POP etc.
ASI Displays offers a variety of TFT Displays ranging in size from 1.3" to 12.1" to suit your specific applications. Resistive and capacitive touch screen panels with steel glass are available on many units. Select modules available with controller on board as well. Details for these as well as other TFT and Monochrome Character display modules or Graphic display modules as well as standard OLED display modules may be viewed on our website, ASI Displays.
Need something 'slightly different'? Or perhaps you need to replace a discontinued model. We may be able to customize our standard, recommend an unlisted model, or build a custom module. We can also produce the final product assembly if desired. Please contact us if you have a near term display requirement or would like to discuss how All Shore Industries can support your future developments.