2.4" outdoor display for use in extreme temps
Featured Product from All Shore Industries
All Shore Industries is introducing a 2.4” IPS all angle view TFT with 1,000 Nits high brightness, contrast ratio of 1500 - excellent for viewing in direct sunlight. Designed for outdoor use in extreme temperatures. This TFT display has an extra wide operating temperature of -30 to +80 C and storage temperature of -40 to +80 C a perfect display for outdoor and harsh environmental applications.
The ASI-T-240DA10SMN/AQ features a 2.4” screen and 240 x 320 resolution and a MCU 8/16 bit interface compatible with SPI 3L/4L.
A perfect choice for many outdoor applications such as:
- Outdoor security
- Communication equipment
- Metal & gas detectors
- Recreational vehicles
- Construction equipment
- Utility Meters
- Outdoor POP displays
- Bicycle GPS
Any type of outdoor instrumentation that can benefit from extra wide operating temperatures as well as direct sunlight view.
ASI Displays offers a variety of TFT Displays ranging in size from 1.3" to 12.1" to suit your specific applications. Resistive and capacitive touch screens with steel glass are available on many units. Select modules available with controller on board as well. Details for these as well as other TFT and Monochrome Character display modules or Graphic display modules as well as standard OLED display modules may be viewed on our website, ASI Displays.
Need something 'slightly different'? Or perhaps you need to replace a discontinued model. We may be able to customize our standard, recommend an unlisted model, or build a custom module. We can also produce the final product assembly if desired. Please contact us if you have a near term display requirement or would like to discuss how All Shore Industries can support your future developments.