3.1” TFT Display, IPS, High Contrast
Featured Product from All Shore Industries
ASI Displays is presenting a 3.1” TFT display with MIPI interface, IPS All View, 480 x 800 resolution.
The ASI-T-310NA3MPN/AY features a 3.1” screen and 480 x 800 resolution, operating temperature of -20 +70 deg. C; storage temperature of -30 to +80 deg. C., contrast of 800, and 300 nits brightness.
This display has all the ingredients for a perfect and sharp display:
- High Contrast
- All angle views
- MIPI interface
- Economical
This display was designed for mobile and automotive applications, but lends itself well for various instrumentation, as well as POP etc.
ASI Displays offers a variety of TFT Displays ranging in size from 1.3" to 12.1" to suit your specific applications. Resistive and capacitive touch screen panels with steel glass are available on many units. Select modules available with controller on board as well. Details for these as well as other TFT and Monochrome Character display modules or Graphic display modules as well as standard OLED display modules may be viewed on our website, ASI Displays.
Need something 'slightly different'? Or perhaps you need to replace a discontinued model. We may be able to customize our standard, recommend an unlisted model, or build a custom module. We can also produce the final product assembly if desired. Please contact us if you have a near term display requirement or would like to discuss how All Shore Industries can support your future developments.