3.5” TFT, High Brightness, Wide Temp 320X240 & CTP
Featured Product from All Shore Industries
ASI Displays is featuring the ASI-T-350EA8RCY6/A, a 3.50” TFT, with 320 X 240 resolution and 850 nits brightness and capacitive touch panel.
The ASI-T-350EA8RCY6/A features a 3.5” screen. Operating temperature of -20 +85 deg. C; storage temperature of -30 to +85 deg. C. Features 24-bit Parallel RGB/ Serial RGB/ CCIR/ YUV interface, contrast of 350, and 850 nits brightness. A sharp looking display, a perfect size for many applications such as: medical devices as well as home appliances, consumer/industrial appliances, auto/aviation/marine equipment, POP, vending machines, communication equipment, security equipment, industrial equipment, etc.
Headquartered on Staten Island, New York, All Shore Industries is today a Global Electronics Manufacturing company offering high volume manufacturing of standard and custom electrical and mechanical products, along with full design support for customer specific applications.
Our three primary business groups are Contract Manufacturing, LCD Displays, and Power Supplies. Manufacturing is done at our ISO9001 certified facilities located in China and Taiwan. Engineering, program management, and all customer interface takes place from our NY headquarters.