Bar-Type TFT displays
Featured Product from All Shore Industries
Meet the new addition to our Bar-type displays. Bar-Type TFT LCD displays are designed for use in narrow spaces where a standard display would not fit. They are suitable to be used in many applications including, but not limited to, industrial, automotive – such as a rear-view mirror, medical, instrumentation, server and audio systems, security devices and appliance controls. They are available in various sizes and can be customized for your product requirement including custom FPC, increased brightness, and/or touch panel.
The recently released ASI-T-9204619A10MPN/D has the following features:
- 9.2” TFT with a 462 x 1920 resolution
- MIPI interface with a high brightness of 1000 nits, viewable in direct sunlight
- Can be customized with custom FPC to fit your product requirements.
- Can be customized with touch panel
See all our current standard bar-type TFTs on our website here.
More Featured Products