Color display for handheld devices - 2.6" TFT
Featured Product from All Shore Industries
Color TFT display for handheld devices, 2.6” square
Introducing a 2.6” square TFT color display, ASI-T-2602A3SMN/D, suitable for portable devices. For those product designs where a “square look” is desired for the display, the ASI-T-2602A3SMN/D is a great choice. Offering a sharp contrast and good brightness resulting in a crisp look.
Features include:
- Interface: MCU 16-bit/SPI. May be used either with MCU or SPI interface
- Contrast Ratio: 800
- Luminance: 300 cd/m2
- Resolution: 240(RGB) x 240
- View Direction: IPS All-view
CTP touch screen panel option coming soon.
We also offer customization options such as changing the FPC connector size and shape or adding a hard, cover-glass for extra durability.
All Shore Industries offers many displays suitable for vehicle aftermarket, medical, communications as well as a variety of household appliances and consumer electronics. Visit our website https://www.allshore.com/Displays where you can browse and select the type of display most suitable for your product. We also offer complete custom-made displays to the client’s specification. Need help in selecting displays?
Contact us at sales@allshore.com with any questions.