Displays for HVAC and Smart Home Devices
Featured Product from All Shore Industries
All Shore Industries provides a variety of color TFT displays suitable for HVAC and Smart Home devices. These displays can be used for HVAC controls, smart home devices, as well as other applications.
Whether you need a small 1.54” TFT color displays or something larger, we offer an assortment of sizes with a range of interface, brightness and other specifications.
The following are a few of our popular HVAC and Smart Home Devices TFTs.
ASI-T-1542A3MU6/AM - a 1.54 inch IPS all angle view TFT with capacitive touch panel, a resolution of 240 x 240, MCU interface, contrast of 900 and a brightness of 350 Nits. In addition to HVAC and Smart Home, this display is also used for medical devices, IOT technology, portable instrumentation, music devices and more.
ASI-T-200EA6SRN/D - a 2.0-inch IPS all angle view, landscape TFT with a resolution of 320 x 240, can be used with SPI or RGB interface, contrast of 1,500 and a brightness of 620 Nits. In addition to HVAC controls this display is also used in the automotive aftermarket as well as small appliances and handheld instrumentation.
ASI-T-20043A5PMN/AY - a 2.0-inch, IPS all angle view, landscape TFT with a resolution of 480 x 360, can be used with RGB or MIPI interface, contrast of 800 and brightness of 500 Nits. In addition to HVAC controls this display is also used in the automotive aftermarket as well as small appliances and handheld instrumentation.
ASI-T-40072B3MP6/A – A 4.0 inch IPS all angle view, square TFT with a G + G capacitive touch panel, a resolution of 720 x 720, 4-lane MIPI interface, contrast of 900, and a brightness of 300 Nits. Great product for home automation.
In addition to displays for HVAC and Smart Home electronics, All Shore Industries offers many displays suitable for Vehicle aftermarket, Industrial, Medical, Communication as well as a variety of household appliances and consumer electronics. Visit our website https://www.allshore.com/Displays where you can browse and select the type of display most suitable for your product. Need help in selecting displays, or do you need something different than what our standard list includes? We may be able to provide a fitting solution.